Single Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package with axial leads, rated for a maximum total power dissipation of 500 mW and a junction temperature of 175 °C. The series offers nominal working voltages from 2.1 V to 36 V, with a forward voltage of up to 1.5 V at 200 mA and thermal resistance from junction to ambient of up to 380 K/W when mounted on an FR4 PCB. Applications include general regulation functions.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 801026-NZX9V1B,133
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 9.1V
Supplier Device Package: ALF2
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 6V
Part Number Series: NZX9V1
DIODE ZENER 8.9V 500MW ALF2 Product overview: NZX9V1B,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX9V1B,133 can be used for catalog matching and distributor lookup.
Zener Diode 8.9V 500mW ±2% Through Hole ALF2
Zener Diode 8.9V 500mW ±2% Through Hole ALF2
Zener Diode, 8.9V V(Z), 2.25%, 0.5W, Silicon, Unidirectional
DIODE ZENER 8.9V 500MW ALF2
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX9V1B,133 | 801026-NZX9V1B,133 | 287-NZX9V1B,133 | 1727-6166-1-ND | NZX9V1B,133 | NZX9V1B,133 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - NZX9V1B,133 | 8.9V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | Cut Tape (CT) | SOD27 | ALF2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 9.1 volts | 8.9 volts | 8.9 volts | |||
| ZZT | 20 ohms | 20 ohms | 20 ohms |