General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
NZX series - Single Zener diodes AXIAL 2-Pin Product overview: NZX8V2D,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX8V2D,133 can be used for catalog matching and distributor lookup.
Zener Diode, 8.5V V(Z), 2.35%, 0.5W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084304-NZX8V2D,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: ALF2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 8.5V 500MW ALF2
Zener Diode 8.5V 500mW ±2% Through Hole ALF2
DIODE ZENER 8.5V 500MW ALF2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX8V2D,133 | 287-NZX8V2D,133 | NZX8V2D,133 | 1084304-NZX8V2D,133 | 1727-NZX8V2D,133CT-ND | NZX8V2D,133 |
| Product Name | Single Zener diodes | Zener Diode | Diodes - Zener - Single - NZX8V2D,133 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | ALF2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 0.5000 milliwatts | 500 milliwatts | ||||
| Life Cycle Stage | Active | Active | Active |