General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 6.45V 500MW ALF2 Product overview: NZX6V2E,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.45V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.45V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX6V2E,133 can be used for catalog matching and distributor lookup.
DIODE ZENER 6.45V 500MW ALF2
Zener Diode 6.45V 500mW ±2% Through Hole ALF2
DIODE ZENER 6.45V 500MW ALF2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX6V2E,133 | 287-NZX6V2E,133 | 1727-NZX6V2E,133CT-ND | NZX6V2E,133 |
| Product Name | Single Zener diodes | 6.45V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD27 SOD27 | Tape & Box (TB) | ALF2 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 6.45 volts | 6.45 volts | ||
| ZZT | 15 ohms | 15 ohms |