Nexperia B.V. Single Zener diodes NZX4V7B,133

Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - NZX4V7B,133 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
NZX4V7B,133
Single Zener diodes NZX4V7B,133
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions

General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.

Features and benefits

  • Total power dissipation: Ptot ≤ 500 mW
  • Low differential resistance
  • Low leakage current

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-4751-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4751-3-ND
Single Zener Diodes 1727-4751-3-ND
Zener Diode 4.6V 500mW ±2% Through Hole ALF2

Zener Diode 4.6V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-4751-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4751-1-ND
Single Zener Diodes 1727-4751-1-ND
Zener Diode 4.6V 500mW ±2% Through Hole ALF2

Zener Diode 4.6V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
 - NZX4V7B,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.6V V(Z), 2.17%, 0.5W, Silicon, Unidirectional

Zener Diode, 4.6V V(Z), 2.17%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - NZX4V7B,133 - 887992-NZX4V7B,133 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZX4V7B,133
887992-NZX4V7B,133
Diodes - Zener - Single - NZX4V7B,133 887992-NZX4V7B,133
Manufacturer: Nexperia USA Inc. Win Source Part Number: 887992-NZX4V7B,133 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 4.7 V 500 mW ±2% Through Hole ALF2 Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: NZX4V7 Categories: Discrete Semiconductor Products Case / Package: ALF2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1727-4751-1, 568-5914-3-ND, 1727-4751-3, 568-5914-2-ND, 568-5914-1-ND, 568-5914-1, NZX4V7B,133-ND, 568-5914-2, 934063529133

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 887992-NZX4V7B,133
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 4.7 V 500 mW ±2% Through Hole ALF2
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: NZX4V7
Categories: Discrete Semiconductor Products
Case / Package: ALF2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-4751-1, 568-5914-3-ND, 1727-4751-3, 568-5914-2-ND, 568-5914-1-ND, 568-5914-1, NZX4V7B,133-ND, 568-5914-2, 934063529133

Buy Now Datasheet
Singapore, Singapore
4.6V 500MW Zener Diode
287-NZX4V7B,133
4.6V 500MW Zener Diode 287-NZX4V7B,133
DIODE ZENER 4.6V 500MW ALF2 Product overview: NZX4V7B,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX4V7B,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.6V 500MW ALF2 Product overview: NZX4V7B,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX4V7B,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 4.7V 500MW ALF2

DIODE ZENER 4.7V 500MW ALF2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NZX4V7B,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZX4V7B,133
Discrete Semiconductor Products - Diodes - Zener NZX4V7B,133
DIODE ZENER 4.6V 500MW ALF2

DIODE ZENER 4.6V 500MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZX4V7B,133 1727-4751-3-ND NZX4V7B,133 887992-NZX4V7B,133 287-NZX4V7B,133 NZX4V7B,133 NZX4V7B,133
Product Name Single Zener diodes Single Zener Diodes Diodes - Zener - Single - NZX4V7B,133 4.6V 500MW Zener Diode Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD27 SOD27 SOD27 ALF2 Cut Tape (CT) DO-204AH, DO-35, Axial; DO-35 ALF2
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data