Single Zener diodes in a SOD27 (SC-40) hermetically sealed glass package with axial leads, rated for a maximum total power dissipation of 500 mW and a junction temperature of up to 175 °C. The device has a forward voltage of up to 1.5 V at 200 mA, with a thermal resistance from junction to ambient of up to 380 K/W when mounted on an FR4 PCB without a metallization pad. The NZX3V3A variant has a nominal working voltage range of 3.1 V to 3.3 V and a maximum differential resistance of 100 Ω at 5 mA, with a maximum reverse current of 5 μA.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode, 3.2V V(Z), 3.13%, 0.5W, Silicon, Unidirectional
Zener Diode 3.2V 500mW ±3% Through Hole ALF2
Zener Diode 3.2V 500mW ±3% Through Hole ALF2
DIODE ZENER 3.2V 500MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX3V3A,133 | NZX3V3A,133 | 1727-NZX3V3A,133CT-ND | NZX3V3A,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | |
| RoHS Compliant | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |