Single Zener diodes in a SOD27 (SC-40) hermetically sealed glass package with axial leads, designed for general regulation functions. The device has a maximum total power dissipation of 500 mW, a maximum junction temperature of 175 °C, and a thermal resistance from junction to ambient of 380 K/W when mounted on an FR4 PCB without a metallization pad. The forward voltage at 200 mA is up to 1.5 V. The NZX2V7C variant has a nominal Zener voltage range of 2.7 V to 2.9 V, a maximum differential resistance of 100 Ω at 5 mA, and a maximum reverse current of 20 µA at 5 mA.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode 2.8V 500mW ±4% Through Hole ALF2
Zener Diode, 2.8V V(Z), 3.57%, 0.5W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 887988-NZX2V7C,133
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 2.7 V 500 mW ±4% Through Hole ALF2
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: NZX2V7
Categories: Discrete Semiconductor Products
Case / Package: ALF2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-4733-3, 568-5896-1, 568-5896-2, NZX2V7C,133-ND, 1727-4733-1, 568-5896-3-ND, 568-5896-2-ND, 568-5896-1-ND, 934063514133
DIODE ZENER 2.8V 500MW ALF2 Product overview: NZX2V7C,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX2V7C,133 can be used for catalog matching and distributor lookup.
DIODE ZENER 2.8V 500MW ALF2
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX2V7C,133 | 1727-NZX2V7C,133TB-ND | NZX2V7C,133 | 887988-NZX2V7C,133 | 287-NZX2V7C,133 | NZX2V7C,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | Diodes - Zener - Single - NZX2V7C,133 | 2.8V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | Cut Tape (CT) | ALF2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Active | Active |