Single Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package with axial leads, rated for a maximum total power dissipation of 500 mW and a junction temperature up to 175 °C. The series offers nominal Zener voltages from 2.1 V to 36 V, with the NZX2V1B variant having a working voltage range of 2.0 V to 2.2 V, a maximum differential resistance of 100 Ω at 5 mA, and a reverse current of 5 µA at 0.5 V. Forward voltage is limited to 1.5 V at 200 mA. Thermal resistance from junction to ambient is 380 K/W when mounted on an FR4 PCB with maximum lead length of 8 mm.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 755438-NZX2V1B,133
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: ALF2
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: NZX2V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 500mV
Zener Diode 2.1V 500mW ±5% Through Hole ALF2
Zener Diode 2.1V 500mW ±5% Through Hole ALF2
NZX2V1B - Zener Diode, 2.1V, 4.76%, 0.5W, Unidirectional
NZX series - Single Zener diodes AXIAL 2-Pin Product overview: NZX2V1B,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX2V1B,133 can be used for catalog matching and distributor lookup.
DIODE ZENER 2.1V 500MW ALF2
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX2V1B,133 | 755438-NZX2V1B,133 | 1727-1134-3-ND | NZX2V1B,133 | 287-NZX2V1B,133 | NZX2V1B,133 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - NZX2V1B,133 | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 2.1 volts | 2.1 volts | ||||
| ZZT | 100 ohms | 100 ohms |