Nexperia B.V. Single Zener diodes NZX27X,133

Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - NZX27X,133 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
NZX27X,133
Single Zener diodes NZX27X,133
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions

General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.

Features and benefits

  • Total power dissipation: Ptot ≤ 500 mW
  • Low differential resistance
  • Low leakage current

Applications

  • General regulation functions
Supplier's Site Datasheet
 - NZX27X,133 - Rochester Electronics
Newburyport, MA, United States
NZX27X - Zener Diode, 27.69V, 2.53%, 0.5W, Unidirectional

NZX27X - Zener Diode, 27.69V, 2.53%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-4730-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4730-3-ND
Single Zener Diodes 1727-4730-3-ND
Zener Diode 27.69V 500mW ±2% Through Hole ALF2

Zener Diode 27.69V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-4730-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4730-1-ND
Single Zener Diodes 1727-4730-1-ND
Zener Diode 27.69V 500mW ±2% Through Hole ALF2

Zener Diode 27.69V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Singapore, Singapore
27.69V 500MW Zener Diode
287-NZX27X,133
27.69V 500MW Zener Diode 287-NZX27X,133
DIODE ZENER 27.69V 500MW ALF2 Product overview: NZX27X,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27.69V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27.69V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX27X,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 27.69V 500MW ALF2 Product overview: NZX27X,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27.69V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27.69V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX27X,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZX27X,133 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NZX27X,133
Discrete Semiconductor Products - Diodes - Zener NZX27X,133
DIODE ZENER 27.69V 500MW ALF2

DIODE ZENER 27.69V 500MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number NZX27X,133 NZX27X,133 1727-4730-3-ND 287-NZX27X,133 NZX27X,133
Product Name Single Zener diodes Single Zener Diodes 27.69V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD27 SOD27 SOD27 Cut Tape (CT) ALF2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data