General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
NZX22C - Zener Diode, 22.8V, 2.19%, 0.5W, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 790884-NZX22C,133
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±2%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Family Name: NZX22C
Categories: Discrete Semiconductor Products
Manufacturer Package: ALF2
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 65 Ohm
Alternative Parts (Cross-Reference): HZS22-3L-E; MMTZJ24B-TP; RD22EB4; MAZ72200B;
Introduction Date: July 24, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Zener Diode 22.8V 500mW ±2% Through Hole ALF2
Zener Diode 22.8V 500mW ±2% Through Hole ALF2
DIODE ZENER 22.8V 500MW ALF2
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX22C,133 | NZX22C,133 | 790884-NZX22C,133 | 1727-4728-1-ND | NZX22C,133 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - NZX22C,133 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | ALF2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active | |||
| VZ | 22 volts | 22.8 volts |