Nexperia B.V. Single Zener diodes NZX14C,133

Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - NZX14C,133 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
NZX14C,133
Single Zener diodes NZX14C,133
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions

General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.

Features and benefits

  • Total power dissipation: Ptot ≤ 500 mW
  • Low differential resistance
  • Low leakage current

Applications

  • General regulation functions
Supplier's Site Datasheet
 - NZX14C,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14.05V V(Z), 1.78%, 0.5W, Silicon, Unidirectional

Zener Diode, 14.05V V(Z), 1.78%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-2236-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2236-3-ND
Single Zener Diodes 1727-2236-3-ND
Zener Diode 14.05V 500mW ±2% Through Hole ALF2

Zener Diode 14.05V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-2236-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2236-1-ND
Single Zener Diodes 1727-2236-1-ND
Zener Diode 14.05V 500mW ±2% Through Hole ALF2

Zener Diode 14.05V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Diodes - Zener - Single - NZX14C,133 - 850795-NZX14C,133 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZX14C,133
850795-NZX14C,133
Diodes - Zener - Single - NZX14C,133 850795-NZX14C,133
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850795-NZX14C,133 Features: Zener Diode 14 V 500 mW Package: Cut Tape (CT), Tape & Box (TB) Family Name: NZX14 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 568-12518-1, 568-12518-1-ND, 568-12518-3, 568-12518-2, 568-12518-2-ND, 568-12518-3-ND, 1727-2236-3, 1727-2236-1, 934061987133, NZX14C,133-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850795-NZX14C,133
Features: Zener Diode 14 V 500 mW
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: NZX14
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 568-12518-1, 568-12518-1-ND, 568-12518-3, 568-12518-2, 568-12518-2-ND, 568-12518-3-ND, 1727-2236-3, 1727-2236-1, 934061987133, NZX14C,133-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZX14C,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZX14C,133
Discrete Semiconductor Products - Diodes - Zener NZX14C,133
DIODE ZENER 14.05V 500MW ALF2

DIODE ZENER 14.05V 500MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number NZX14C,133 NZX14C,133 1727-2236-3-ND 850795-NZX14C,133 NZX14C,133
Product Name Single Zener diodes Single Zener Diodes Diodes - Zener - Single - NZX14C,133 Discrete Semiconductor Products - Diodes - Zener
Package SOD27 SOD27 SOD27 ALF2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data