Single Zener diodes in a hermetically sealed glass SOD27 (SC-40) package with axial leads, rated for a maximum total power dissipation of 500 mW and a junction temperature of up to 175 °C. The series offers nominal Zener voltages from 2.1 V to 36 V, with forward voltage not exceeding 1.5 V at 200 mA. Thermal resistance from junction to ambient is 380 K/W when mounted on an FR4 PCB without a metallization pad and with maximum lead length of 8 mm. Applications include general regulation functions.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode 11.74V 500mW ±2% Through Hole ALF2
Zener Diode 11.74V 500mW ±2% Through Hole ALF2
DIODE ZENER 11.74V 500MW ALF2
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZX12X,133 | 1727-4722-3-ND | NZX12X,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD27 SOD27 | ALF2 | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Life Cycle Stage | Active |