Single Zener diodes in a hermetically sealed glass SOD27 (SC-40) package with axial leads, rated for a maximum total power dissipation of 500 mW at 25°C, a maximum junction temperature of 175°C, and a thermal resistance from junction to ambient of 380 K/W in free air. The series operates with nominal working voltages from 2.1 V to 36 V and is intended for general regulation applications.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 12.45V 500MW ALF2
Zener Diode 12.45V 500mW ±2% Through Hole ALF2
NZX series - Single Zener diodes AXIAL 2-Pin Product overview: NZX12D,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX12D,133 can be used for catalog matching and distributor lookup.
Zener Diode, 12.45V V(Z), 2.01%, 0.5W, Silicon, Unidirectional
Win Source Part Number: 996549-NZX12D,133
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: NZX
Package: Tape & Box (TB)
Standard Package: 10,000
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12.45 V
Impedance (Max) (Zzt): 35 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934061982133
Base Product Number: NZX12
DIODE ZENER 12.45V 500MW ALF2
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX12D,133 | 1727-NZX12D,133CT-ND | 287-NZX12D,133 | NZX12D,133 | 996549-NZX12D,133 | NZX12D,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | SOD27 | DO-204AH, DO-35, Axial | ALF2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| PD | 0.5000 milliwatts |