Nexperia B.V. Single Zener diodes NZX11A,133

Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - NZX11A,133 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
NZX11A,133
Single Zener diodes NZX11A,133
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions

General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.

Features and benefits

  • Total power dissipation: Ptot ≤ 500 mW
  • Low differential resistance
  • Low leakage current

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Single - NZX11A,133 - 800888-NZX11A,133 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZX11A,133
800888-NZX11A,133
Diodes - Zener - Single - NZX11A,133 800888-NZX11A,133
Manufacturer: Nexperia USA Inc. Win Source Part Number: 800888-NZX11A,133 Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±2% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 11V Supplier Device Package: ALF2 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: NZX11

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 800888-NZX11A,133
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 11V
Supplier Device Package: ALF2
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 8V
Part Number Series: NZX11

Buy Now
Singapore, Singapore
10.6V 500MW Zener Diode
287-NZX11A,133
10.6V 500MW Zener Diode 287-NZX11A,133
DIODE ZENER 10.6V 500MW ALF2 Product overview: NZX11A,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX11A,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 10.6V 500MW ALF2 Product overview: NZX11A,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX11A,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-NZX11A,133TB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-NZX11A,133TB-ND
Single Zener Diodes 1727-NZX11A,133TB-ND
Zener Diode 10.6V 500mW ±2% Through Hole ALF2

Zener Diode 10.6V 500mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-NZX11A,133CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-NZX11A,133CT-ND
Single Zener Diodes 1727-NZX11A,133CT-ND
DIODE ZENER 10.6V 500MW ALF2

DIODE ZENER 10.6V 500MW ALF2

Buy Now Datasheet
 - NZX11A,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10.6V V(Z), 1.89%, 0.5W, Silicon, Unidirectional

Zener Diode, 10.6V V(Z), 1.89%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZX11A,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZX11A,133
Discrete Semiconductor Products - Diodes - Zener NZX11A,133
DIODE ZENER 10.6V 500MW ALF2

DIODE ZENER 10.6V 500MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number NZX11A,133 800888-NZX11A,133 287-NZX11A,133 1727-NZX11A,133TB-ND NZX11A,133 NZX11A,133
Product Name Single Zener diodes Diodes - Zener - Single - NZX11A,133 10.6V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD27 SOD27 Cut Tape (CT) SOD27 ALF2
RoHS Compliant RoHS RoHS RoHS
VZ 11 volts 10.6 volts 10.6 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data