Single Zener diodes in a SOD27 (SC-40) hermetically sealed glass package with axial leads, supporting total power dissipation up to 500 mW and a maximum junction temperature of 175°C. The device operates with low differential resistance and low leakage current, suitable for general regulation functions. Thermal resistance from junction to ambient is 380 K/W when mounted on an FR4 PCB without a metallization pad and with maximum lead length of 8 mm.
General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 10.1V 500MW ALF2
Zener Diode 10.1V 500mW ±2% Through Hole ALF2
DIODE ZENER 10.1V 500MW ALF2 Product overview: NZX10C,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZX10C,133 can be used for catalog matching and distributor lookup.
Zener Diode, 10.1V V(Z), 1.98%, 0.5W, Silicon, Unidirectional
DIODE ZENER 10.1V 500MW ALF2
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZX10C,133 | 1727-NZX10C,133CT-ND | 287-NZX10C,133 | NZX10C,133 | NZX10C,133 |
| Product Name | Single Zener diodes | Single Zener Diodes | 10.1V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD27 SOD27 | Cut Tape (CT) | SOD27 | ALF2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| VZ | 10 volts | 10.1 volts |