Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:NZH Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 14AC9917 |
| Product Name | Zener Voltage Nom Nexperia |
| Package | SOD-123; SOD-123F |