Single Zener diodes in a SOD123F surface-mounted plastic package, rated for a maximum total power dissipation of 500 mW at 25 °C on an FR4 PCB or 1 W on a ceramic PCB, with a junction temperature range up to 150 °C and AEC-Q101 qualification. The series covers nominal working voltages from 3.0 V to 30 V, including the NZH27C variant. Forward voltage at 10 mA is ≤ 0.9 V. Thermal resistance from junction to ambient is ≤ 250 K/W on FR4 and ≤ 125 K/W on ceramic PCB. Solder point thermal resistance is ≤ 70 K/W.
General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
General regulation functions
NZH27C - Zener Diode, 26.29V, 2.51%, 0.5W, Unidirectional
Zener Diode 27V 500mW ±3% Surface Mount SOD-123F
Zener Diode 27V 500mW ±3% Surface Mount SOD-123F
Zener Diode 27V 500mW ±3% Surface Mount SOD-123F
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084265-NZH27C,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 40nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode Single 27V 2.5% 45Ohm 1000mW Automotive 2-Pin SOD-123F T/R Product overview: NZH27C,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 45Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 45Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZH27C,115 can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 500MW SOD123F
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZH27C,115 | NZH27C,115 | 1727-5067-1-ND | 1084265-NZH27C,115 | 287-NZH27C,115 | NZH27C,115 |
| Product Name | Single Zener diodes | Single Zener Diodes | Diodes - Zener - Single - NZH27C,115 | Automotive 27V 45Ohm 1000mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD123F SOD123F | SOD123F | SOD-123; SOD-123F | SOD-123F | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 500 milliwatts | 500 milliwatts | 1000 milliwatts | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |