Nexperia B.V. Single Zener diodes NZH24C,115

Description
General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 500 mW Small plastic package suitable for surface-mounted design Wide working voltage range Low differential resistance AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 500 mW Small plastic package suitable for surface-mounted design Wide working voltage range Low differential resistance AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - NZH24C,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
NZH24C,115
Single Zener diodes NZH24C,115
General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 500 mW Small plastic package suitable for surface-mounted design Wide working voltage range Low differential resistance AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 500 mW
  • Small plastic package suitable for surface-mounted design
  • Wide working voltage range
  • Low differential resistance
  • AEC-Q101 qualified

Applications

General regulation functions

Supplier's Site Datasheet
Diodes - Zener - Single - NZH24C,115 - 1084264-NZH24C,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZH24C,115
1084264-NZH24C,115
Diodes - Zener - Single - NZH24C,115 1084264-NZH24C,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1084264-NZH24C,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 40nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084264-NZH24C,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 40nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-5066-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5066-2-ND
Single Zener Diodes 1727-5066-2-ND
Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-5066-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5066-1-ND
Single Zener Diodes 1727-5066-1-ND
Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-5066-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5066-6-ND
Single Zener Diodes 1727-5066-6-ND
Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Zener Diode 24V 500mW ±3% Surface Mount SOD-123F

Buy Now Datasheet
Automotive 24V 35Ohm 1000mW Zener Diode - 287-NZH24C,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 24V 35Ohm 1000mW Zener Diode
287-NZH24C,115
Automotive 24V 35Ohm 1000mW Zener Diode 287-NZH24C,115
Zener Diode Single 24V 2.5% 35Ohm 1000mW Automotive 2-Pin SOD-123F T/R Product overview: NZH24C,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 24V, 35Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 24V, 35Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZH24C,115 can be used for catalog matching and distributor lookup.

Zener Diode Single 24V 2.5% 35Ohm 1000mW Automotive 2-Pin SOD-123F T/R Product overview: NZH24C,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 24V, 35Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 24V, 35Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZH24C,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NZH24C,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Zener Diode, 24V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZH24C,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZH24C,115
Discrete Semiconductor Products - Diodes - Zener NZH24C,115
DIODE ZENER 24V 500MW SOD123F

DIODE ZENER 24V 500MW SOD123F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK2796 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK2796
Zener Diodes Rohs Compliant Nexperia 29AK2796
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZH24C,115 1084264-NZH24C,115 1727-5066-2-ND 287-NZH24C,115 NZH24C,115 NZH24C,115 29AK2796
Product Name Single Zener diodes Diodes - Zener - Single - NZH24C,115 Single Zener Diodes Automotive 24V 35Ohm 1000mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-123; SOD123F SOD123F SOD-123; SOD-123F SOD-123F SOD123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
PD 500 milliwatts 500 milliwatts 1000 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data