General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
General regulation functions
Zener Diode Single 20V 2.5% 28Ohm 1000mW Automotive 2-Pin SOD-123F T/R Product overview: NZH20C,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 20V, 28Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 20V, 28Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZH20C,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084262-NZH20C,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 40nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Zener Diode, 20V V(Z), 2.51%, 0.5W, Silicon, Unidirectional
Zener Diode 20V 500mW ±3% Surface Mount SOD-123F
Zener Diode 20V 500mW ±3% Surface Mount SOD-123F
Zener Diode 20V 500mW ±3% Surface Mount SOD-123F
DIODE, ZENER, 0.500W, 20V, SOD123F; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZH Series RoHS Compliant: Yes
DIODE ZENER 20V 500MW SOD123F
DIODE ZENER 20V 500MW SOD123F
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZH20C,115 | 287-NZH20C,115 | 1084262-NZH20C,115 | NZH20C,115 | 1727-5064-2-ND | 75T7859 | NZH20C,115 | NZH20C,115 |
| Product Name | Single Zener diodes | Automotive 20V 28Ohm 1000mW Zener Diode | Diodes - Zener - Single - NZH20C,115 | Single Zener Diodes | Diode, Zener, 0.500W, 20V, Sod123F; Zener Voltage Nom Nexperia | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Package | SOD-123; SOD123F SOD123F | SOD-123F | SOD-123; SOD-123F | SOD123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| PD | 500 milliwatts | 1000 milliwatts | 500 milliwatts | 500 milliwatts | ||||
| Tj | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| ZZT | 28 ohms | 28 ohms | 28 ohms | 28 ohms |