The NXS0104GU12X is a dual supply translating transceiver designed for bidirectional voltage level translation. It features two 4-bit input-output ports, one output enable input, and operates with supply voltages ranging from 1.65 V to 3.6 V for V_{CC(A)} and 2.3 V to 5.5 V for V_{CC(B)}. The device supports maximum data rates of 24 Mbps in push-pull mode and includes I_{OFF} circuitry for partial power-down operation, preventing backflow current when powered down. It is specified for operation in temperatures from -40 °C to +125 °C and offers robust ESD protection, exceeding 15 kV for the B port. The NXS0104GU12X is suitable for applications in desktop PCs, handsets, smartphones, and tablets, making it a versatile choice for engineers needing reliable voltage translation solutions.
NXS0104GU12/SOT1174/
Translating Transceiver IC 12-XQFN (1.7x2)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | NXS0104GU12X | NXS0104GU12X |
| Product Name | Logic - Specialty Logic | Specialty Logic |