Nexperia B.V. Automotive 8-bit 5.5V Logic IC NPIC6C596APWJ

Description
8-Bit Shift Register, Serial In/Out, 16-Pin, Automotive, 2.3-5.5V Product overview: NPIC6C596APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-NPIC6C596APWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, Serial In/Out, 16-Pin, Automotive, 2.3-5.5V Product overview: NPIC6C596APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-NPIC6C596APWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 5.5V Logic IC
712-NPIC6C596APWJ
Automotive 8-bit 5.5V Logic IC 712-NPIC6C596APWJ
8-Bit Shift Register, Serial In/Out, 16-Pin, Automotive, 2.3-5.5V Product overview: NPIC6C596APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-NPIC6C596APWJ can be used for catalog matching and distributor lookup.

8-Bit Shift Register, Serial In/Out, 16-Pin, Automotive, 2.3-5.5V Product overview: NPIC6C596APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-NPIC6C596APWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-NPIC6C596APWJ
Product Name Automotive 8-bit 5.5V Logic IC
Logic Family NPIC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers