Nexperia B.V. Shift Registers NPIC6C595PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NPIC6C595PW,118 - Rochester Electronics
Newburyport, MA, United States
Nexperia NPIC6C595 - Power logic 8-bit shift register, uPen-drain outputs

Nexperia NPIC6C595 - Power logic 8-bit shift register, uPen-drain outputs

Supplier's Site Datasheet
Shift Registers - 1727-NPIC6C595PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-NPIC6C595PW,118DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-NPIC6C595PW,118CT-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - NPIC6C595PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NPIC6C595PW,118
Shift Registers NPIC6C595PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NPIC6C595PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NPIC6C595PW,118
Integrated Circuits (ICs) - Logic - Shift Registers NPIC6C595PW,118
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site
Logic - Shift Registers - NPIC6C595PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NPIC6C595PW,118
Logic - Shift Registers NPIC6C595PW,118
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia - 85X1526 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
85X1526
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia 85X1526
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number NPIC6C595PW,118 1727-NPIC6C595PW,118TR-ND NPIC6C595PW,118 NPIC6C595PW,118 NPIC6C595PW,118 85X1526
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
Package Type SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers - SN74ALS164ANE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; ALS
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.2 - 5.5
Output Characteristics 3-State
View Details
8 suppliers
 - 54LS95BJ - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP16
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details