IC GATE NAND 4CH 2-INP 14SO Product overview: N74F38D,623 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-N74F38D,623 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 886752-N74F38D,623
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 4 Channel Open Collector 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74F38
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: N74F38D-T, 568-9993-1, 568-9993-2, N74F38D,623-ND, 568-9993-6, 933754090623, N74F38D-T-ND
IC GATE NAND OP COL 4CH 2IN 14SO
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel Open Collector 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-N74F38D,623 | 568-9993-2-ND | 886752-N74F38D,623 | N74F38D,623 | N74F38D,623 | N74F38D,623 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - N74F38D,623 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND; NAND | NAND | NOT | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | F | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 12.5 ns | 12.5 ns |