Nexperia B.V. Diode, Dual Tvs, Un, 40W, 22V, Sot23; Clamping Voltage Vc Max Nexperia MMBZ27VCL

Description
DIODE, DUAL TVS, UN, 40W, 22V, SOT23; Clamping Voltage Vc Max:38V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:1.1V; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, DUAL TVS, UN, 40W, 22V, SOT23; Clamping Voltage Vc Max:38V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:1.1V; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Dual Tvs, Un, 40W, 22V, Sot23; Clamping Voltage Vc Max Nexperia - 84R4391 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, Un, 40W, 22V, Sot23; Clamping Voltage Vc Max Nexperia
84R4391
Diode, Dual Tvs, Un, 40W, 22V, Sot23; Clamping Voltage Vc Max Nexperia 84R4391
DIODE, DUAL TVS, UN, 40W, 22V, SOT23; Clamping Voltage Vc Max:38V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:1.1V; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL TVS, UN, 40W, 22V, SOT23; Clamping Voltage Vc Max:38V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:1.1V; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R4391
Product Name Diode, Dual Tvs, Un, 40W, 22V, Sot23; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
SPAD modules - C11202-100 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details