Nexperia B.V. Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia MMBZ20VAL

Description
DIODE, DUAL TVS, UN, 40W, 17V, SOT23; Clamping Voltage Vc Max:28V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, DUAL TVS, UN, 40W, 17V, SOT23; Clamping Voltage Vc Max:28V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0116 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia
84R0116
Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia 84R0116
DIODE, DUAL TVS, UN, 40W, 17V, SOT23; Clamping Voltage Vc Max:28V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL TVS, UN, 40W, 17V, SOT23; Clamping Voltage Vc Max:28V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0116
Product Name Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details