Nexperia B.V. Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia MMBZ18VAL

Description
DIODE, DUAL TVS, 40W, 14.5V, SOT23; Clamping Voltage Vc Max:25V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, DUAL TVS, 40W, 14.5V, SOT23; Clamping Voltage Vc Max:25V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0114 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia
84R0114
Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia 84R0114
DIODE, DUAL TVS, 40W, 14.5V, SOT23; Clamping Voltage Vc Max:25V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL TVS, 40W, 14.5V, SOT23; Clamping Voltage Vc Max:25V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:360mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0114
Product Name Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3929-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 200 volts
View Details