General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 4.3V 300mW ±2% Surface Mount SOD-523
Zener Diode 4.3V 300mW ±2% Surface Mount SOD-523
Voltage regulator diodes
VOLTAGE REGULATOR DIODES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z4V3T5GF | 1727-MM5Z4V3T5GFTR-ND | MM5Z4V3T5GF | MM5Z4V3T5GF |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |