Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045700-IP4387CX4/P,
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 290pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 4-WLCSP (0.76x0.76)
STAND-OFF Voltage (Vwm): 8V (Max)
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 33A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 9k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045700-IP4387CX4/P,315 |
| Product Name | TVS - TVS - Diodes - IP4387CX4/P,315 |
| Package | 4-WLCSP (0.76x0.76) |
| VWM | 8 volts |
| IPPM | 33 amps |
| VC | 13 volts |