Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045628-IP3319CX6,13
Packaging: Reel - TR
Features: ESD
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 6 Ohm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Electromechanical Filter 50Ohm Product overview: IP3319CX6,135 from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-IP3319CX6,135 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount DCR 6Ohm (Typ)
2 Line Common Mode Choke Surface Mount DCR 6Ohm (Typ)
2 Line Common Mode Choke Surface Mount DCR 6Ohm (Typ)
COMMON MODE CHOKE 2LN SMD ESD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1045628-IP3319CX6,135 | 839-IP3319CX6,135 | 1727-1266-6-ND | 554-IP3319CX6,135 |
| Product Name | Common Mode Chokes - IP3319CX6,135 | 50Ohm Inductor and Choke | Common Mode Chokes | COMMON MODE CHOKE 2LN SMD ESD |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| DCR | 6 ohms | 6 ohms | 50 ohms |