Nexperia B.V. EMI/RFI Filters (LC, RC Networks) - IP3088CX15,135 IP3088CX15,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045624-IP3088CX15,1 35 Packaging: Reel - TR Type: Low Pass Applications: GSM, LAN, PCS, WAN Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 6 Attenuation Value: 40dB @ 800MHz to 1.5GHz Filter Order: 5th Center / Cutoff Frequency: 175MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 40nH (Total), C = 42pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.117" L x 0.050" W (2.96mm x 1.28mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045624-IP3088CX15,1 35 Packaging: Reel - TR Type: Low Pass Applications: GSM, LAN, PCS, WAN Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 6 Attenuation Value: 40dB @ 800MHz to 1.5GHz Filter Order: 5th Center / Cutoff Frequency: 175MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 40nH (Total), C = 42pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.117" L x 0.050" W (2.96mm x 1.28mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP3088CX15,135
IP3088CX15,135
EMI/RFI Filters (LC, RC Networks) - IP3088CX15,135 IP3088CX15,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045624-IP3088CX15,1 35 Packaging: Reel - TR Type: Low Pass Applications: GSM, LAN, PCS, WAN Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.028" (0.70mm) Current: 30mA Number of Channels: 6 Attenuation Value: 40dB @ 800MHz to 1.5GHz Filter Order: 5th Center / Cutoff Frequency: 175MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 40nH (Total), C = 42pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.117" L x 0.050" W (2.96mm x 1.28mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045624-IP3088CX15,135
Packaging: Reel - TR
Type: Low Pass
Applications: GSM, LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.028" (0.70mm)
Current: 30mA
Number of Channels: 6
Attenuation Value: 40dB @ 800MHz to 1.5GHz
Filter Order: 5th
Center / Cutoff Frequency: 175MHz (Cutoff)
Resistance - Channel (Ohms): 18
Values: L = 40nH (Total), C = 42pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.117" L x 0.050" W (2.96mm x 1.28mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP3088CX15,135
Product Name EMI/RFI Filters (LC, RC Networks) - IP3088CX15,135
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B424MB1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 42400 MHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
DC-2300MHz – Low Pass Filter - UIYLPF4630A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2700 to 6000 MHz
View Details