Nexperia B.V. Dual monostable multivibrator HEF4528BT,653

Description
The HEF4528Bis a dual retriggerable-reseta ble monostable multivibrator. Each multivibrator has an active LOW input (nA), and active HIGH input (nB), an active LOW clear direct input (nCD), an output (nQ) and its complement (nQ), and two external timing component connecting pins (nCEXT, always connected to ground, and nREXT/CEXT). An external timing capacitor (CEXT) must be connected between nCEXT and nREXT/CEXT and an external resistor (REXT) must be connected between nREXT/CEXT and VDD. The output pulse duration is determined by the external timing components CEXT and REXT. A HIGH-to-LOW transition on nAwhen nB is LOW or a LOW-to-HIGH transition on nB when nAis HIGH produces a positive pulse (LOW-HIGH-LOW) on nQ and a negative pulse (HIGH-LOW-HIGH) on nQif the nCDis HIGH. A LOW on nCDforces nQ LOW, nQHIGH and inhibits any further pulses until nCDis HIGH. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Fully static operation Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4528Bis a dual retriggerable-reseta ble monostable multivibrator. Each multivibrator has an active LOW input (nA), and active HIGH input (nB), an active LOW clear direct input (nCD), an output (nQ) and its complement (nQ), and two external timing component connecting pins (nCEXT, always connected to ground, and nREXT/CEXT). An external timing capacitor (CEXT) must be connected between nCEXT and nREXT/CEXT and an external resistor (REXT) must be connected between nREXT/CEXT and VDD. The output pulse duration is determined by the external timing components CEXT and REXT. A HIGH-to-LOW transition on nAwhen nB is LOW or a LOW-to-HIGH transition on nB when nAis HIGH produces a positive pulse (LOW-HIGH-LOW) on nQ and a negative pulse (HIGH-LOW-HIGH) on nQif the nCDis HIGH. A LOW on nCDforces nQ LOW, nQHIGH and inhibits any further pulses until nCDis HIGH. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Fully static operation Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual monostable multivibrator - HEF4528BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual monostable multivibrator
HEF4528BT,653
Dual monostable multivibrator HEF4528BT,653
The HEF4528Bis a dual retriggerable-reseta ble monostable multivibrator. Each multivibrator has an active LOW input (nA), and active HIGH input (nB), an active LOW clear direct input (nCD), an output (nQ) and its complement (nQ), and two external timing component connecting pins (nCEXT, always connected to ground, and nREXT/CEXT). An external timing capacitor (CEXT) must be connected between nCEXT and nREXT/CEXT and an external resistor (REXT) must be connected between nREXT/CEXT and VDD. The output pulse duration is determined by the external timing components CEXT and REXT. A HIGH-to-LOW transition on nAwhen nB is LOW or a LOW-to-HIGH transition on nB when nAis HIGH produces a positive pulse (LOW-HIGH-LOW) on nQ and a negative pulse (HIGH-LOW-HIGH) on nQif the nCDis HIGH. A LOW on nCDforces nQ LOW, nQHIGH and inhibits any further pulses until nCDis HIGH. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Fully static operation Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4528Bis a dual retriggerable-resetable monostable multivibrator. Each multivibrator has an active LOW input (nA), and active HIGH input (nB), an active LOW clear direct input (nCD), an output (nQ) and its complement (nQ), and two external timing component connecting pins (nCEXT, always connected to ground, and nREXT/CEXT).

An external timing capacitor (CEXT) must be connected between nCEXT and nREXT/CEXT and an external resistor (REXT) must be connected between nREXT/CEXT and VDD. The output pulse duration is determined by the external timing components CEXT and REXT. A HIGH-to-LOW transition on nAwhen nB is LOW or a LOW-to-HIGH transition on nB when nAis HIGH produces a positive pulse (LOW-HIGH-LOW) on nQ and a negative pulse (HIGH-LOW-HIGH) on nQif the nCDis HIGH. A LOW on nCDforces nQ LOW, nQHIGH and inhibits any further pulses until nCDis HIGH.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

Features and benefits

  • Fully static operation
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Multivibrators - 1727-2148-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-2148-2-ND
Multivibrators 1727-2148-2-ND
Monostable Multivibrator 35ns 16-SO

Monostable Multivibrator 35ns 16-SO

Buy Now Datasheet
Multivibrators - 1727-2148-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-2148-6-ND
Multivibrators 1727-2148-6-ND
Monostable Multivibrator 35ns 16-SO

Monostable Multivibrator 35ns 16-SO

Buy Now Datasheet
Multivibrators - 1727-2148-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-2148-1-ND
Multivibrators 1727-2148-1-ND
Monostable Multivibrator 35ns 16-SO

Monostable Multivibrator 35ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - HEF4528BT,653 - 1043142-HEF4528BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HEF4528BT,653
1043142-HEF4528BT,653
Logic - Logic - Multivibrators - HEF4528BT,653 1043142-HEF4528BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043142-HEF4528BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Independent Circuits: 2 Propagation Delay: 35ns Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043142-HEF4528BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Independent Circuits: 2
Propagation Delay: 35ns
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - HEF4528BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HEF4528BT,653
Multivibrators HEF4528BT,653
Monostable Multivibrator 35 ns 16-SO

Monostable Multivibrator 35 ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HEF4528BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HEF4528BT,653
Integrated Circuits (ICs) - Logic - Multivibrators HEF4528BT,653
IC MULTIVIBRATOR 35NS 16SO

IC MULTIVIBRATOR 35NS 16SO

Supplier's Site
Multivibrators - HEF4528BT,653 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
HEF4528BT,653
Multivibrators HEF4528BT,653
IC MULTIVIBRATOR 35NS 16SO

IC MULTIVIBRATOR 35NS 16SO

Supplier's Site Datasheet
Logic - Multivibrators - HEF4528BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HEF4528BT,653
Logic - Multivibrators HEF4528BT,653
IC MULTIVIBRATOR 35NS 16SO

IC MULTIVIBRATOR 35NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number HEF4528BT,653 1727-2148-2-ND 1043142-HEF4528BT,653 HEF4528BT,653 HEF4528BT,653 HEF4528BT,653 HEF4528BT,653
Product Name Dual monostable multivibrator Multivibrators Logic - Logic - Multivibrators - HEF4528BT,653 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable precision monostable multivibrator - 74HCT4538D,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
9 suppliers
Dual precision monostable multivibrator - HEF4538BT,653 - Nexperia B.V.
Specs
Triggering Negative-edge Triggered; Positive-edge Triggered
Features Schmitt Trigger; ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
8 suppliers
Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers