Nexperia B.V. Quad 2-input NAND Schmitt trigger HEF4093BT,653

Description
The HEF4093B is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Schmitt trigger input discrimination Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The HEF4093B is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Schmitt trigger input discrimination Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND Schmitt trigger - HEF4093BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND Schmitt trigger
HEF4093BT,653
Quad 2-input NAND Schmitt trigger HEF4093BT,653
The HEF4093B is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Schmitt trigger input discrimination Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The HEF4093B is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

Features and benefits

  • Schmitt trigger input discrimination
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet
Gates and Inverters - 1727-2951-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2951-6-ND
Gates and Inverters 1727-2951-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2951-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2951-1-ND
Gates and Inverters 1727-2951-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2951-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2951-2-ND
Gates and Inverters 1727-2951-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-HEF4093BT,653
SOIC Logic IC 705-HEF4093BT,653
NAND Gate IC, 2-IN, 4-Element, CMOS, 14-Pin SOIC Product overview: HEF4093BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4093BT,653 can be used for catalog matching and distributor lookup.

NAND Gate IC, 2-IN, 4-Element, CMOS, 14-Pin SOIC Product overview: HEF4093BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4093BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HEF4093BT,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4093BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4093BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4093BT,653
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site
Gates and Inverters - HEF4093BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4093BT,653
Gates and Inverters HEF4093BT,653
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Gates and Inverters - HEF4093BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4093BT,653
Gates and Inverters HEF4093BT,653
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - HEF4093BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4093BT,653
Logic - Gates and Inverters HEF4093BT,653
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Ic, Nand, Quad 2-In Schmitt, 14Soic; Logic Family / Base Number Nexperia - 25M9622 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand, Quad 2-In Schmitt, 14Soic; Logic Family / Base Number Nexperia
25M9622
Ic, Nand, Quad 2-In Schmitt, 14Soic; Logic Family / Base Number Nexperia 25M9622
IC, NAND, QUAD 2-IN SCHMITT, 14SOIC; Logic Family / Base Number:HEF4093; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NAND, QUAD 2-IN SCHMITT, 14SOIC; Logic Family / Base Number:HEF4093; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Nexperia - 97W2215 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Nexperia
97W2215
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Nexperia 97W2215
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:HEF4093; Logic Type:NAND Schmitt Trigger; Output Current:10mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:HEF4093; Logic Type:NAND Schmitt Trigger; Output Current:10mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
HEF4093BT,653
Logic ICs >> Gates HEF4093BT,653
1uA 3V~15V 4 60ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

1uA 3V~15V 4 60ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4093BT,653 1727-2951-6-ND 705-HEF4093BT,653 HEF4093BT,653 HEF4093BT,653 HEF4093BT,653 HEF4093BT,653 HEF4093BT,653 25M9622 97W2215 HEF4093BT,653
Product Name Quad 2-input NAND Schmitt trigger Gates and Inverters SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Nand, Quad 2-In Schmitt, 14Soic; Logic Family / Base Number Nexperia Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Nexperia Logic ICs >> Gates
Gate Type NAND NAND NAND AND; NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND; NAND NAND; NAND Schmitt Trigger NAND
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC Other; SOIC SOIC
Supply Voltage 3V ~ 15V 1.5V 3V ~ 15V 1.5V; 3V ~ 15V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 15.5V 15V 3V~15V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC08BQ/C4X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND
IC Package Type Other; SOT762
View Details
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers