Nexperia B.V. Quad Inverter Schmitt Trigger, Soic-14, Full Reel; Logic Function Nexperia HEF4093BT,653.

Description
QUAD INVERTER SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Description
QUAD INVERTER SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quad Inverter Schmitt Trigger, Soic-14, Full Reel; Logic Function Nexperia - 27AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Quad Inverter Schmitt Trigger, Soic-14, Full Reel; Logic Function Nexperia
27AC6295
Quad Inverter Schmitt Trigger, Soic-14, Full Reel; Logic Function Nexperia 27AC6295
QUAD INVERTER SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

QUAD INVERTER SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC6295
Product Name Quad Inverter Schmitt Trigger, Soic-14, Full Reel; Logic Function Nexperia
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details