Nexperia B.V. Dual 4-input AND gate HEF4082BT,653

Description
The HEF4082B is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The HEF4082B is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4082BT is a dual 4-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm, operating over a supply voltage range of 3.0 V to 15.0 V and an ambient temperature range of -40 °C to +125 °C. It features static operation, CMOS low power dissipation, high noise immunity, and standardized symmetrical output characteristics. Input clamp diodes allow interfacing with voltages exceeding VDD using current limiting resistors. The device complies with JEDEC standard JESD 13-B and meets ESD protection levels of at least 2000 V HBM and 1000 V CDM. Total power dissipation is rated up to 500 mW.

Datasheet Summary
Powered by GS/AI

The HEF4082BT is a dual 4-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm, operating over a supply voltage range of 3.0 V to 15.0 V and an ambient temperature range of -40 °C to +125 °C. It features static operation, CMOS low power dissipation, high noise immunity, and standardized symmetrical output characteristics. Input clamp diodes allow interfacing with voltages exceeding VDD using current limiting resistors. The device complies with JEDEC standard JESD 13-B and meets ESD protection levels of at least 2000 V HBM and 1000 V CDM. Total power dissipation is rated up to 500 mW.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-input AND gate - HEF4082BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-input AND gate
HEF4082BT,653
Dual 4-input AND gate HEF4082BT,653
The HEF4082B is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Fully static operation 5 V, 10 V, and 15 V parametric ratings Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The HEF4082B is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-HEF4082BT,653
Dual SOIC Logic IC 705-HEF4082BT,653
HEF4082B - Dual 4-input AND gate SOIC 14-Pin Product overview: HEF4082BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4082BT,653 can be used for catalog matching and distributor lookup.

HEF4082B - Dual 4-input AND gate SOIC 14-Pin Product overview: HEF4082BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4082BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6011-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6011-2-ND
Gates and Inverters 1727-6011-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6011-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6011-6-ND
Gates and Inverters 1727-6011-6-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6011-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6011-1-ND
Gates and Inverters 1727-6011-1-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH0565 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH0565
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH0565
AND GATE, 4 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 4 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4082BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4082BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4082BT,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Gates and Inverters - HEF4082BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4082BT,653
Gates and Inverters HEF4082BT,653
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - HEF4082BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4082BT,653
Gates and Inverters HEF4082BT,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - HEF4082BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4082BT,653
Logic - Gates and Inverters HEF4082BT,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4082BT,653 705-HEF4082BT,653 1727-6011-2-ND 74AH0565 HEF4082BT,653 HEF4082BT,653 HEF4082BT,653 HEF4082BT,653
Product Name Dual 4-input AND gate Dual SOIC Logic IC Gates and Inverters And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND AND AND; AND Gate AND; AND Gate NOT; AND
Propagation Delay 125 ns 45 ns 45 ns
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Logic Family 4000/14000/40000
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers