XNOR Gate
XNOR (Exclusive NOR) IC 4 Channel 14-SO
IC GATE XNOR 4CH 2-INP 14SO
XNOR (Exclusive NOR) IC 4 Channel 14-SO
IC GATE XNOR 4CH 2-INP 14SO
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4077BT,652 | 1727-4136-ND | HEF4077BT,652 | HEF4077BT,652 | HEF4077BT,652 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR; XNOR | XNOR | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR |
| IC Package Type | Other; SO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V | 1.5V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 55 ns |