Nexperia B.V. Triple 3-input AND gate HEF4073BT-Q100J

Description
The HEF4073B-Q100 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4073B-Q100 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input AND gate - HEF4073BT-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input AND gate
HEF4073BT-Q100J
Triple 3-input AND gate HEF4073BT-Q100J
The HEF4073B-Q100 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 3) Specified from -40 °C to +85 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4073B-Q100 is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 3)
    • Specified from -40 °C to +85 °C
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-HEF4073BT-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4073BT-Q100JTR-ND
Gates and Inverters 1727-HEF4073BT-Q100JTR-ND
IC AND 3-CIR 3-IN 14-SO

IC AND 3-CIR 3-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4073BT-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4073BT-Q100JCT-ND
Gates and Inverters 1727-HEF4073BT-Q100JCT-ND
IC AND 3-CIR 3-IN 14-SO

IC AND 3-CIR 3-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4073BT-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4073BT-Q100JDKR-ND
Gates and Inverters 1727-HEF4073BT-Q100JDKR-ND
IC AND 3-CIR 3-IN 14-SO

IC AND 3-CIR 3-IN 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number HEF4073BT-Q100J 1727-HEF4073BT-Q100JTR-ND
Product Name Triple 3-input AND gate Gates and Inverters
Gate Type AND AND
Operating Temperature 85 C (185 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3V ~ 15V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 1727-2766-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 74AHC1G32GW/S500H - Rochester Electronics
Specs
Gate Type OR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details