Nexperia B.V. Triple 3-input AND gate HEF4073BT,653

Description
The HEF4073B is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The HEF4073B is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input AND gate - HEF4073BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input AND gate
HEF4073BT,653
Triple 3-input AND gate HEF4073BT,653
The HEF4073B is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The HEF4073B is a triple 3-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-HEF4073BT,653
SOIC Logic IC 705-HEF4073BT,653
HEF4073B - Triple 3-input AND gate SOIC 14-Pin Product overview: HEF4073BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4073BT,653 can be used for catalog matching and distributor lookup.

HEF4073B - Triple 3-input AND gate SOIC 14-Pin Product overview: HEF4073BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4073BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6010-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6010-1-ND
Gates and Inverters 1727-6010-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6010-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6010-2-ND
Gates and Inverters 1727-6010-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6010-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6010-6-ND
Gates and Inverters 1727-6010-6-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - HEF4073BT,653 - 1005415-HEF4073BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4073BT,653
1005415-HEF4073BT,653
Logic - Logic - Gates and Inverters - HEF4073BT,653 1005415-HEF4073BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1005415-HEF4073BT,65 3 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1005415-HEF4073BT,653
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - HEF4073BT,653 - Rochester Electronics
Newburyport, MA, United States
HEF4073BT - AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

HEF4073BT - AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - HEF4073BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4073BT,653
Gates and Inverters HEF4073BT,653
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4073BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4073BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4073BT,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - HEF4073BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4073BT,653
Gates and Inverters HEF4073BT,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - HEF4073BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4073BT,653
Logic - Gates and Inverters HEF4073BT,653
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
And Gate, Triple, 3 I/p, Soic-14, Reel; Logic Family / Base Number Nexperia - 93X4279 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Triple, 3 I/p, Soic-14, Reel; Logic Family / Base Number Nexperia
93X4279
And Gate, Triple, 3 I/p, Soic-14, Reel; Logic Family / Base Number Nexperia 93X4279
AND GATE, TRIPLE, 3 I/P, SOIC-14, REEL; Logic Family / Base Number:HEF4073; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes

AND GATE, TRIPLE, 3 I/P, SOIC-14, REEL; Logic Family / Base Number:HEF4073; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Nexperia - 77Y7615 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Nexperia
77Y7615
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Nexperia 77Y7615
AND GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:HEF4073; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:HEF4073; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4073BT,653 705-HEF4073BT,653 1727-6010-1-ND 1005415-HEF4073BT,653 HEF4073BT,653 HEF4073BT,653 HEF4073BT,653 HEF4073BT,653 HEF4073BT,653 93X4279
Product Name Triple 3-input AND gate SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - HEF4073BT,653 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters And Gate, Triple, 3 I/p, Soic-14, Reel; Logic Family / Base Number Nexperia
Gate Type AND AND AND NOT; AND; AND Gate AND AND; AND Gate AND AND; AND Gate NOT; AND AND; AND Gate
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC
Logic Family 4000/14000/40000 CMOS
Inputs 3 3 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details