Nexperia B.V. Gates and Inverters HEF4070BT,652

Description
XOR (Exclusive OR) IC 4 Channel 14-SO
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-3546-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3546-ND
Gates and Inverters 1727-3546-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
 - HEF4070BT,652 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4070BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4070BT,652
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4070BT,652
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - HEF4070BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4070BT,652
Gates and Inverters HEF4070BT,652
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-3546-ND HEF4070BT,652 HEF4070BT,652 HEF4070BT,652
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR OR; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Inputs 2 2
Propagation Delay 55 ns
Low Level Output Current (Sink) 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers