Nexperia B.V. Xor Gate, 2I/p, Dip-14; Logic Function Nexperia HEF4070BP

Description
XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xor Gate, 2I/p, Dip-14; Logic Function Nexperia - 10WX5461 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2I/p, Dip-14; Logic Function Nexperia
10WX5461
Xor Gate, 2I/p, Dip-14; Logic Function Nexperia 10WX5461
XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 10WX5461
Product Name Xor Gate, 2I/p, Dip-14; Logic Function Nexperia
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
TSSOP Logic IC - 705-74AHC04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
4 suppliers