Inverter IC 6 Channel 14-TSSOP
HEF4069UB - Hex inverter TSSOP 14-Pin Product overview: HEF4069UBTT,112 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4069UBTT,112 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4069UBTT,112-ND | 705-HEF4069UBTT,112 | HEF4069UBTT,112 | HEF4069UBTT,112 |
| Product Name | Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 15V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.5V; 3V ~ 15V | |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 30 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |