Nexperia B.V. Ic, 4000 Locmos, 4068, Dip14, 15V; Logic Type Nexperia HEF4068BP

Description
IC, 4000 LOCMOS, 4068, DIP14, 15V; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes
Description
IC, 4000 LOCMOS, 4068, DIP14, 15V; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 4000 Locmos, 4068, Dip14, 15V; Logic Type Nexperia - 10WX5458 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, 4068, Dip14, 15V; Logic Type Nexperia
10WX5458
Ic, 4000 Locmos, 4068, Dip14, 15V; Logic Type Nexperia 10WX5458
IC, 4000 LOCMOS, 4068, DIP14, 15V; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

IC, 4000 LOCMOS, 4068, DIP14, 15V; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 10WX5458
Product Name Ic, 4000 Locmos, 4068, Dip14, 15V; Logic Type Nexperia
Gate Type NAND; NAND
Supply Voltage 15V
Inputs 8
Operating Current 2.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers