IC, 4000 LOCMOS, SMD, 4050, SOIC16, REEL; Logic Family / Base Number:HEF4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic IC RoHS Compliant: Yes
BUFFER, NON INVERTING, -40 TO 85DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 93X4273 |
| Product Name | Ic, 4000 Locmos, Smd, 4050, Soic16, Reel; Logic Family / Base Number Nexperia |