Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers HEF4050BT,652

Description
IC BUFFER NON-INVERT 15V 16SO
Datasheet
Description
IC BUFFER NON-INVERT 15V 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - HEF4050BT,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
HEF4050BT,652
Logic - Buffers, Drivers, Receivers, Transceivers HEF4050BT,652
IC BUFFER NON-INVERT 15V 16SO

IC BUFFER NON-INVERT 15V 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HEF4050BT,652
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details