Nexperia B.V. Buffers, Drivers, Receivers, Transceivers HEF4050BT,652

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-2946-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-2946-ND
Buffers, Drivers, Receivers, Transceivers 1727-2946-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO

Buy Now Datasheet
 - HEF4050BT,652 - Rochester Electronics
Newburyport, MA, United States
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF4050BT,652 - 775933-HEF4050BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF4050BT,652
775933-HEF4050BT,652
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF4050BT,652 775933-HEF4050BT,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 775933-HEF4050BT,652 Series: 4000B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 20mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 6 Number of Bits per Element: 1 Family Name: HEF4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HEF4050BT-Q100J; CD4050BCM_Q; CD4050BCMX; CD4050BCMX_NL; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 775933-HEF4050BT,652
Series: 4000B
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 20mA
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: HEF4050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HEF4050BT-Q100J; CD4050BCM_Q; CD4050BCMX; CD4050BCMX_NL;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
HEF4050BT,652
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers HEF4050BT,652
IC BUFFER NON-INVERT 15V 16SO

IC BUFFER NON-INVERT 15V 16SO

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1727-2946-ND HEF4050BT,652 775933-HEF4050BT,652 HEF4050BT,652
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF4050BT,652 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Unlock Full Specs
to access all available technical data