Nexperia B.V. Gates and Inverters HEF4049BT,652

Description
Inverter IC 6 Channel 16-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-2945-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2945-ND
Gates and Inverters 1727-2945-ND
Inverter IC 6 Channel 16-SO

Inverter IC 6 Channel 16-SO

Buy Now Datasheet
Gates and Inverters - HEF4049BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4049BT,652
Gates and Inverters HEF4049BT,652
Inverter IC 6 Channel 16-SO

Inverter IC 6 Channel 16-SO

Buy Now Datasheet
Logic - Gates and Inverters - HEF4049BT,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4049BT,652
Logic - Gates and Inverters HEF4049BT,652
IC INVERTER 6CH 6-INP 16SO

IC INVERTER 6CH 6-INP 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4049BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4049BT,652
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4049BT,652
IC INVERTER 6CH 1-INP 16SO

IC INVERTER 6CH 1-INP 16SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-2945-ND HEF4049BT,652 HEF4049BT,652 HEF4049BT,652
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT
Supply Voltage 3V ~ 15V 1.5V; 3V ~ 15V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.5V
Inputs 1 1
Propagation Delay 40 ns
Low Level Output Current (Sink) 3 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100301DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details