Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate HEF4030BT,653

Description
The HEF4030B is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4030B is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - HEF4030BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
HEF4030BT,653
Quad 2-input EXCLUSIVE-OR gate HEF4030BT,653
The HEF4030B is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4030B is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-6405-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6405-1-ND
Gates and Inverters 1727-6405-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6405-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6405-2-ND
Gates and Inverters 1727-6405-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6405-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6405-6-ND
Gates and Inverters 1727-6405-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - HEF4030BT,653 - 1043101-HEF4030BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4030BT,653
1043101-HEF4030BT,653
Logic - Logic - Gates and Inverters - HEF4030BT,653 1043101-HEF4030BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043101-HEF4030BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043101-HEF4030BT,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - HEF4030BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4030BT,653
Logic - Gates and Inverters HEF4030BT,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HEF4030BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4030BT,653
Gates and Inverters HEF4030BT,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HEF4030BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4030BT,653
Gates and Inverters HEF4030BT,653
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4030BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4030BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4030BT,653
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4030BT,653 1727-6405-1-ND 1043101-HEF4030BT,653 HEF4030BT,653 HEF4030BT,653 HEF4030BT,653 HEF4030BT,653
Product Name Quad 2-input EXCLUSIVE-OR gate Gates and Inverters Logic - Logic - Gates and Inverters - HEF4030BT,653 Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Operating Temperature 125 C (257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3V ~ 15V 3 V ~ 15 V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 15V 1.5V; 3V ~ 15V 1.5V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual 2-input AND gate - 74AHCT2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers