XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
HEF4030B - Quad 2-input EXCLUSIVE-OR gate SOIC 14-Pin Product overview: HEF4030BT,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4030BT,652 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4030BT,652 | 705-HEF4030BT,652 | 1727-3538-ND | HEF4030BT,652 | HEF4030BT,652 | HEF4030BT,652 |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Logic Family | CMOS | 4000/14000/40000 | ||||
| IC Package Type | Other; SO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Inputs | 2 | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |