Nexperia B.V. Quad 2-input NAND gate HEF4011BT-Q100J

Description
The HEF4011B-Q100is a quad 2-input NAND gate. The outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4011B-Q100is a quad 2-input NAND gate. The outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - HEF4011BT-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
HEF4011BT-Q100J
Quad 2-input NAND gate HEF4011BT-Q100J
The HEF4011B-Q100is a quad 2-input NAND gate. The outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4011B-Q100is a quad 2-input NAND gate. The outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • HIgh noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Quad SOIC Logic IC - 705-HEF4011BT-Q100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-HEF4011BT-Q100J
Quad SOIC Logic IC 705-HEF4011BT-Q100J
HEF4011B-Q100 - Quad 2-input NAND gate SOIC 14-Pin Product overview: HEF4011BT-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4011BT-Q100J can be used for catalog matching and distributor lookup.

HEF4011B-Q100 - Quad 2-input NAND gate SOIC 14-Pin Product overview: HEF4011BT-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4011BT-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371179-HEF4011BT-Q100J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371179-HEF4011BT-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371179-HEF4011BT-Q100J
Win Source Part Number: 1371179-HEF4011BT-Q1 00J Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 4000B Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: HEF4011 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 15V Logic Type: NAND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 3.4mA, 3.4mA Input Logic Level - Low: 1.5V ~ 4V Input Logic Level - High: 3.5V ~ 11V Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF

Win Source Part Number: 1371179-HEF4011BT-Q100J
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: HEF4011
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 15V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 3.4mA, 3.4mA
Input Logic Level - Low: 1.5V ~ 4V
Input Logic Level - High: 3.5V ~ 11V
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF

Buy Now Datasheet
Gates and Inverters - 1727-HEF4011BT-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4011BT-Q100JCT-ND
Gates and Inverters 1727-HEF4011BT-Q100JCT-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4011BT-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4011BT-Q100JDKR-ND
Gates and Inverters 1727-HEF4011BT-Q100JDKR-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-HEF4011BT-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-HEF4011BT-Q100JTR-ND
Gates and Inverters 1727-HEF4011BT-Q100JTR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - HEF4011BT-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4011BT-Q100J
Logic - Gates and Inverters HEF4011BT-Q100J
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HEF4011BT-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4011BT-Q100J
Gates and Inverters HEF4011BT-Q100J
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
HEF4011BT-Q100J
Logic ICs >> Gates HEF4011BT-Q100J
1uA 3V~15V 4 35ns@15V,50pF NAND Gates SO-14 Gates ROHS

1uA 3V~15V 4 35ns@15V,50pF NAND Gates SO-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
HEF4011BT-Q100J
Logic Gates HEF4011BT-Q100J
Logic Gates HEF4011BT-Q100/SO14/ REEL 13" Q

Logic Gates HEF4011BT-Q100/SO14/REEL 13" Q

Buy Now Datasheet
Gates and Inverters - HEF4011BT-Q100J - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4011BT-Q100J
Gates and Inverters HEF4011BT-Q100J
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Nand Gate, Aec-Q100, 2I/p, -40To125Deg C Rohs Compliant Nexperia - 74AH0558 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Aec-Q100, 2I/p, -40To125Deg C Rohs Compliant Nexperia
74AH0558
Nand Gate, Aec-Q100, 2I/p, -40To125Deg C Rohs Compliant Nexperia 74AH0558
NAND GATE, AEC-Q100, 2I/P, -40TO125DEG C ROHS COMPLIANT: YES

NAND GATE, AEC-Q100, 2I/P, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4011BT-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4011BT-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4011BT-Q100J
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4011BT-Q100J 705-HEF4011BT-Q100J 1371179-HEF4011BT-Q100J 1727-HEF4011BT-Q100JCT-ND HEF4011BT-Q100J HEF4011BT-Q100J HEF4011BT-Q100J HEF4011BT-Q100J HEF4011BT-Q100J 74AH0558 HEF4011BT-Q100J
Product Name Quad 2-input NAND gate Quad SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic Gates Gates and Inverters Nand Gate, Aec-Q100, 2I/p, -40To125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate NAND
Propagation Delay 110 ns 35 ns 35 ns 35 ns 35 ns
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Logic Family 4000/14000/40000
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHCT04APWJ - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details