Nexperia B.V. Quad 2-input NAND gate HEF4011BT,653

Description
The HEF4011B is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B Inputs and outputs are protected against electrostatic effects ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet
Description
The HEF4011B is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B Inputs and outputs are protected against electrostatic effects ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - HEF4011BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
HEF4011BT,653
Quad 2-input NAND gate HEF4011BT,653
The HEF4011B is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation HIgh noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B Inputs and outputs are protected against electrostatic effects ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The HEF4011B is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • HIgh noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • Inputs and outputs are protected against electrostatic effects
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-HEF4011BT,653
Quad SOIC Logic IC 705-HEF4011BT,653
HEF4011B - Quad 2-input NAND gate SOIC 14-Pin Product overview: HEF4011BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4011BT,653 can be used for catalog matching and distributor lookup.

HEF4011B - Quad 2-input NAND gate SOIC 14-Pin Product overview: HEF4011BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4011BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 1707993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1707993
Logic Gates 1707993
Quad NAND Gate 2-Input CMOS SOIC14

Quad NAND Gate 2-Input CMOS SOIC14

Supplier's Site
Gates and Inverters - 1727-6400-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6400-6-ND
Gates and Inverters 1727-6400-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6400-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6400-2-ND
Gates and Inverters 1727-6400-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6400-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6400-1-ND
Gates and Inverters 1727-6400-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - HEF4011BT,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - HEF4011BT,653 - 1005376-HEF4011BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4011BT,653
1005376-HEF4011BT,653
Logic - Logic - Gates and Inverters - HEF4011BT,653 1005376-HEF4011BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1005376-HEF4011BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1005376-HEF4011BT,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC - 554-HEF4011BT,653 - Utmel Electronic Limited
Hong Kong, China
On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC
554-HEF4011BT,653
On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC 554-HEF4011BT,653
On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC

On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC

Supplier's Site
Ic, 4000 Locmos, Smd, 4011, Soic14; Logic Family / Base Number Nexperia - 97K1287 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4011, Soic14; Logic Family / Base Number Nexperia
97K1287
Ic, 4000 Locmos, Smd, 4011, Soic14; Logic Family / Base Number Nexperia 97K1287
IC, 4000 LOCMOS, SMD, 4011, SOIC14; Logic Family / Base Number:HEF4011; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4011, SOIC14; Logic Family / Base Number:HEF4011; Logic Type:NAND; Output Current:2.4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - HEF4011BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HEF4011BT,653
Logic - Gates and Inverters HEF4011BT,653
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
HEF4011BT,653
Logic ICs >> Gates HEF4011BT,653
1uA 3V~15V 4 35ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

1uA 3V~15V 4 35ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - HEF4011BT,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HEF4011BT,653
Gates and Inverters HEF4011BT,653
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4011BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4011BT,653
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4011BT,653
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - HEF4011BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4011BT,653
Gates and Inverters HEF4011BT,653
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number HEF4011BT,653 705-HEF4011BT,653 1707993 1727-6400-6-ND HEF4011BT,653 1005376-HEF4011BT,653 554-HEF4011BT,653 97K1287 HEF4011BT,653 HEF4011BT,653 HEF4011BT,653 HEF4011BT,653 HEF4011BT,653
Product Name Quad 2-input NAND gate Quad SOIC Logic IC Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - HEF4011BT,653 On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC Ic, 4000 Locmos, Smd, 4011, Soic14; Logic Family / Base Number Nexperia Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND AND; NAND; Nand NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND NOT; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate
Propagation Delay 110 ns 110 ns 35 ns 35 ns 35 ns 35 ns 35 ns
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; So SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 Other; 14-SO SOIC; Other; 14-SOIC (0.154, 3.90mm Width) Other; SOIC SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family 4000/14000/40000 CMOS; Nand CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Buffer/Driver
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
2-input OR gate - 74AHC1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers