Nexperia B.V. Nand Gate, 2I/p, Dip-14; Logic Function Nexperia HEF4011BP

Description
NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V RoHS Compliant: Yes
Datasheet
Description
NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nand Gate, 2I/p, Dip-14; Logic Function Nexperia - 10WX5387 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2I/p, Dip-14; Logic Function Nexperia
10WX5387
Nand Gate, 2I/p, Dip-14; Logic Function Nexperia 10WX5387
NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V RoHS Compliant: Yes

NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 10WX5387
Product Name Nand Gate, 2I/p, Dip-14; Logic Function Nexperia
Supply Voltage 15.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details