Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
INVERTING SCHMITT TRIGGER, HEX, TSSOP-14; Logic Family / Base Number:HEF40106B; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-2145-2-ND | HEF40106BTT,118 | 33AC0697 | HEF40106BTT,118 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Inverting Schmitt Trigger, Hex, Tssop-14; Logic Family / Base Number Nexperia | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter |
| Supply Voltage | 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 15V | 1.5V; 3V ~ 15V |
| Inputs | 1 | 1 | 1 | |
| Features | Schmitt Trigger | |||
| Propagation Delay | 60 ns |